The 74AC374TTR is an octal D-type flip-flop featuring three-state outputs and is designed for high-speed applications. It operates with a maximum frequency of 270 MHz at a supply voltage of 5V and has a low power dissipation of 4 mA at 25°C. The device supports an operating voltage range of 2V to 6V and is compatible with the 74 series 374. It offers high noise immunity with a minimum noise margin of 28% VCC and symmetrical output impedance of 24 mA minimum for both high and low states. The flip-flop is controlled by a clock input and an output enable input, allowing for data retention or new data entry while outputs are disabled. It includes protection circuits against static discharge, providing 2 kV ESD immunity. The 74AC374TTR is packaged in a 20-pin TSSOP format, making it suitable for space-constrained applications.
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 497-7718-2-ND | 74AC374TTR | 74AC374TTR | 74AC374TTR |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | 3-State | |||
| Propagation Delay | 9.5 ns |