Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198006-74AC74PC
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, CMOS, PDIP14
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
IC FF D-TYPE DUAL 1BIT 14DIP
IC FF D-TYPE DUAL 1BIT 14DIP
| Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 198006-74AC74PC | 74AC74PC | 74AC74PC-ND | 74AC74PC | 74AC74PC | 74AC74PC |
| Product Name | Logic - Logic - Flip Flops - 74AC74PC | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||
| Propagation Delay | 10 ns | 10 ns | ||||
| fMAX | 160 MHz | 160 MHz | ||||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |