onsemi Logic - Logic - Flip Flops - 74ABT374CMSAX 74ABT374CMSAX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764839-74ABT374CMSAX Series: 74ABT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent: 50μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Family Name: 74ABT374 Categories: Integrated Circuits (ICs) Clock Frequency: 200MHz Alternative Parts (Cross-Reference): SN74ABT374ADBLE; SN74ABT374ADB; SN74ABT374ADBRG4; Introduction Date: January 14, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764839-74ABT374CMSAX Series: 74ABT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent: 50μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Family Name: 74ABT374 Categories: Integrated Circuits (ICs) Clock Frequency: 200MHz Alternative Parts (Cross-Reference): SN74ABT374ADBLE; SN74ABT374ADB; SN74ABT374ADBRG4; Introduction Date: January 14, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ABT374CMSAX
764839-74ABT374CMSAX
Logic - Logic - Flip Flops - 74ABT374CMSAX 764839-74ABT374CMSAX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764839-74ABT374CMSAX Series: 74ABT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent: 50μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Family Name: 74ABT374 Categories: Integrated Circuits (ICs) Clock Frequency: 200MHz Alternative Parts (Cross-Reference): SN74ABT374ADBLE; SN74ABT374ADB; SN74ABT374ADBRG4; Introduction Date: January 14, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764839-74ABT374CMSAX
Series: 74ABT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent: 50μA
Input Capacitance: 5pF
Part Status: Obsolete(EOL)
Family Name: 74ABT374
Categories: Integrated Circuits (ICs)
Clock Frequency: 200MHz
Alternative Parts (Cross-Reference): SN74ABT374ADBLE; SN74ABT374ADB; SN74ABT374ADBRG4;
Introduction Date: January 14, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 74ABT374CMSAX-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 74ABT374CMSAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ABT374CMSAX
Flip Flops 74ABT374CMSAX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - 74ABT374CMSAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ABT374CMSAX
Flip Flops 74ABT374CMSAX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ABT374CMSAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ABT374CMSAX
Integrated Circuits (ICs) - Logic - Flip Flops 74ABT374CMSAX
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 764839-74ABT374CMSAX 74ABT374CMSAX-ND 74ABT374CMSAX 74ABT374CMSAX
Product Name Logic - Logic - Flip Flops - 74ABT374CMSAX Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 5 ns 5 ns
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA 64 mA
High-level Output Current (Source) 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Single D-type flip-flop; positive-edge trigger - 74AHC1G79GW-Q100H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001VDA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details