Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Flip Flops 54FCT574ATDB

Description
Win Source Part Number: 1207107-54FCT574ATDB Category: Integrated Circuits (ICs)>Logic - Flip Flops Type: D-Type Package: Tube Standard Package: 20 Output Type: Tri-State Current - Output High, Low: 15mA, 48mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 7.2ns @ 50pF Trigger Type: Positive Edge Input Capacitance: 10 pF Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-CDIP (0.300", 7.62mm) Supplier Device Package: 20-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT54FCT574ATDB,IDT5 4FCT574ATDB-ND Base Product Number: 54FCT574 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1207107-54FCT574ATDB Category: Integrated Circuits (ICs)>Logic - Flip Flops Type: D-Type Package: Tube Standard Package: 20 Output Type: Tri-State Current - Output High, Low: 15mA, 48mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 7.2ns @ 50pF Trigger Type: Positive Edge Input Capacitance: 10 pF Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-CDIP (0.300", 7.62mm) Supplier Device Package: 20-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT54FCT574ATDB,IDT5 4FCT574ATDB-ND Base Product Number: 54FCT574 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1207107-54FCT574ATDB
Integrated Circuits (ICs) - Logic - Flip Flops 1207107-54FCT574ATDB
Win Source Part Number: 1207107-54FCT574ATDB Category: Integrated Circuits (ICs)>Logic - Flip Flops Type: D-Type Package: Tube Standard Package: 20 Output Type: Tri-State Current - Output High, Low: 15mA, 48mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 7.2ns @ 50pF Trigger Type: Positive Edge Input Capacitance: 10 pF Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-CDIP (0.300", 7.62mm) Supplier Device Package: 20-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT54FCT574ATDB,IDT5 4FCT574ATDB-ND Base Product Number: 54FCT574 RoHS Status: RoHS non-compliant

Win Source Part Number: 1207107-54FCT574ATDB
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Type: D-Type
Package: Tube
Standard Package: 20
Output Type: Tri-State
Current - Output High, Low: 15mA, 48mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 7.2ns @ 50pF
Trigger Type: Positive Edge
Input Capacitance: 10 pF
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 20-CDIP (0.300", 7.62mm)
Supplier Device Package: 20-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT54FCT574ATDB,IDT54FCT574ATDB-ND
Base Product Number: 54FCT574
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Flip Flops - 54FCT574ATDB-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300"", 7.62mm)"

Buy Now Datasheet
Logic - Flip Flops - 54FCT574ATDB - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
54FCT574ATDB
Logic - Flip Flops 54FCT574ATDB
IC FF D-TYPE SNGL 8BIT 20CDIP

IC FF D-TYPE SNGL 8BIT 20CDIP

Supplier's Site Datasheet
Flip Flops - 54FCT574ATDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54FCT574ATDB
Flip Flops 54FCT574ATDB
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1207107-54FCT574ATDB 54FCT574ATDB-ND 54FCT574ATDB 54FCT574ATDB
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 7.2 ns 7.2 ns
Low-level Output Current (Sink) 48 mA 48 mA 48 mA
High-level Output Current (Source) 15 mA 15 mA 15 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 100353QC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 425 MHz
View Details
 - 74HCT109D,652 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SO16
Logic Family CMOS
View Details
4 suppliers
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601V2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details