onsemi Flip Flops 74ACTQ74SJ

Description
D Flip-Flop, ACT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote
Description
D Flip-Flop, ACT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74ACTQ74SJ is a dual D-type flip-flop designed for positive edge-triggered operation. It features asynchronous clear and set inputs, allowing for independent control of the output states. The device operates with a supply voltage range of 4.5V to 5.5V and is compatible with TTL logic levels. It utilizes Fairchild's Quiet Series technology, which ensures reduced power consumption and improved dynamic threshold performance, making it suitable for applications requiring low noise and high reliability. The flip-flop has a minimum ESD immunity of 4kV and improved latch-up immunity, enhancing its robustness in various environments. The device is housed in a 14-lead small outline package (SOP), measuring 5.3mm in width, which is suitable for space-constrained designs. The 74ACTQ74SJ is ideal for digital circuits where reliable data storage and transfer are essential.

Datasheet Summary
Powered by GS/AI

The 74ACTQ74SJ is a dual D-type flip-flop designed for positive edge-triggered operation. It features asynchronous clear and set inputs, allowing for independent control of the output states. The device operates with a supply voltage range of 4.5V to 5.5V and is compatible with TTL logic levels. It utilizes Fairchild's Quiet Series technology, which ensures reduced power consumption and improved dynamic threshold performance, making it suitable for applications requiring low noise and high reliability. The flip-flop has a minimum ESD immunity of 4kV and improved latch-up immunity, enhancing its robustness in various environments. The device is housed in a 14-lead small outline package (SOP), measuring 5.3mm in width, which is suitable for space-constrained designs. The 74ACTQ74SJ is ideal for digital circuits where reliable data storage and transfer are essential.

Suppliers

Company
Product
Description
Supplier Links
 - 74ACTQ74SJ - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, ACT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, ACT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - 74ACTQ74SJ-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74ACTQ74SJ-ND
Flip Flops 74ACTQ74SJ-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74ACTQ74SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACTQ74SJ
Logic - Flip Flops 74ACTQ74SJ
IC FF D-TYPE DUAL 1BIT 14SOP

IC FF D-TYPE DUAL 1BIT 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ACTQ74SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ACTQ74SJ
Integrated Circuits (ICs) - Logic - Flip Flops 74ACTQ74SJ
IC FF D-TYPE DUAL 1BIT 14SOP

IC FF D-TYPE DUAL 1BIT 14SOP

Supplier's Site
Flip Flops - 74ACTQ74SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACTQ74SJ
Flip Flops 74ACTQ74SJ
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - 74ACTQ74SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACTQ74SJ
Flip Flops 74ACTQ74SJ
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ACTQ74SJ 74ACTQ74SJ-ND 74ACTQ74SJ 74ACTQ74SJ 74ACTQ74SJ
Product Name Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered
Package Type SOP14; SOP "14-SOIC (0.209"", 5.30mm Width)"; SOIC 14-SOIC (0.209\", 5.30mm Width); SOIC
Logic Family CMOS
Flip-Flop Type D D
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT175SCX - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74AHCT74D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers