onsemi Logic - Logic - Flip Flops - 74ABT16374CSSCX 74ABT16374CSSCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 857655-74ABT16374CSS CX Series: 74ABT Features: Flip Flop 2 Element 8 Bit Package: Reel - TR Part Status: Obsolete Family Name: 74ABT16374 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 857655-74ABT16374CSS CX Series: 74ABT Features: Flip Flop 2 Element 8 Bit Package: Reel - TR Part Status: Obsolete Family Name: 74ABT16374 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ABT16374CSSCX
857655-74ABT16374CSSCX
Logic - Logic - Flip Flops - 74ABT16374CSSCX 857655-74ABT16374CSSCX
Manufacturer: ON Semiconductor Win Source Part Number: 857655-74ABT16374CSS CX Series: 74ABT Features: Flip Flop 2 Element 8 Bit Package: Reel - TR Part Status: Obsolete Family Name: 74ABT16374 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 857655-74ABT16374CSSCX
Series: 74ABT
Features: Flip Flop 2 Element 8 Bit
Package: Reel - TR
Part Status: Obsolete
Family Name: 74ABT16374
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Flip Flops - 74ABT16374CSSCX-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ABT16374CSSCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ABT16374CSSCX
Integrated Circuits (ICs) - Logic - Flip Flops 74ABT16374CSSCX
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site
Logic - Flip Flops - 74ABT16374CSSCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ABT16374CSSCX
Logic - Flip Flops 74ABT16374CSSCX
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site Datasheet
Flip Flops - 74ABT16374CSSCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - 74ABT16374CSSCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 857655-74ABT16374CSSCX 74ABT16374CSSCX-ND 74ABT16374CSSCX 74ABT16374CSSCX 74ABT16374CSSCX
Product Name Logic - Logic - Flip Flops - 74ABT16374CSSCX Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 6.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Logic - Flip Flops - 74AC574MTC - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74AUP2G80DC - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3.6V; 0.8V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details