D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, CMOS, PDSO14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198004-74AC74MTCX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE DUAL 1BIT 14TSSOP
IC FF D-TYPE DUAL 1BIT 14TSSOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74AC74MTCX | 198004-74AC74MTCX | 74AC74MTCX-ND | 74AC74MTCX | 74AC74MTCX | 74AC74MTCX |
| Product Name | Logic - Logic - Flip Flops - 74AC74MTCX | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Package Type | TSSOP; TSSOP14; SOP; SSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | TSSOP; 14-TSSOP (0.173\", 4.40mm Width); SOP; SSOP | |||
| Logic Family | CMOS | |||||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||
| Propagation Delay | 10 ns | 10 ns |