onsemi Logic - Logic - Flip Flops - 74ACT374SC 74ACT374SC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765041-74ACT374SC Series: 74ACT Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent: 40μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74ACT374 Categories: Integrated Circuits (ICs) Clock Frequency: 160MHz Alternative Parts (Cross-Reference): 74ACT374SC; 74ACT374SCX; SN74ACT374DWRE4; Introduction Date: November 01, 1988 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765041-74ACT374SC Series: 74ACT Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent: 40μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74ACT374 Categories: Integrated Circuits (ICs) Clock Frequency: 160MHz Alternative Parts (Cross-Reference): 74ACT374SC; 74ACT374SCX; SN74ACT374DWRE4; Introduction Date: November 01, 1988 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ACT374SC
765041-74ACT374SC
Logic - Logic - Flip Flops - 74ACT374SC 765041-74ACT374SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765041-74ACT374SC Series: 74ACT Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent: 40μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74ACT374 Categories: Integrated Circuits (ICs) Clock Frequency: 160MHz Alternative Parts (Cross-Reference): 74ACT374SC; 74ACT374SCX; SN74ACT374DWRE4; Introduction Date: November 01, 1988 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765041-74ACT374SC
Series: 74ACT
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Current - Quiescent: 40μA
Input Capacitance: 4.5pF
Part Status: Obsolete(EOL)
Family Name: 74ACT374
Categories: Integrated Circuits (ICs)
Clock Frequency: 160MHz
Alternative Parts (Cross-Reference): 74ACT374SC; 74ACT374SCX; SN74ACT374DWRE4;
Introduction Date: November 01, 1988
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 74ACT374SC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74ACT374SC-ND
Flip Flops 74ACT374SC-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 74ACT374SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT374SC
Flip Flops 74ACT374SC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - 74ACT374SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT374SC
Flip Flops 74ACT374SC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74ACT374SC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT374SC
Logic - Flip Flops 74ACT374SC
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ACT374SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ACT374SC
Integrated Circuits (ICs) - Logic - Flip Flops 74ACT374SC
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 765041-74ACT374SC 74ACT374SC-ND 74ACT374SC 74ACT374SC 74ACT374SC
Product Name Logic - Logic - Flip Flops - 74ACT374SC Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 10 ns 10 ns
fMAX 160 MHz 160 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT74N,112 - Lingto Electronic Limited
Specs
fMAX 250 MHz
Low-level Output Current (Sink) 20 mA
High-level Output Current (Source) 15 mA
View Details
Dual JK flip-flop with reset; negative-edge trigger - 74HC107PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers