onsemi Flip Flops 74AC74SJX

Description
D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet
Description
D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74AC74SJX - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - 74AC74SJX-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74AC74SJX-ND
Flip Flops 74AC74SJX-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74AC74SJX
076050-74AC74SJX
Logic - Logic - Flip Flops - 74AC74SJX 076050-74AC74SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076050-74AC74SJX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076050-74AC74SJX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - 74AC74SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AC74SJX
Logic - Flip Flops 74AC74SJX
IC FF D-TYPE DUAL 1BIT 14SOP

IC FF D-TYPE DUAL 1BIT 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74AC74SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AC74SJX
Integrated Circuits (ICs) - Logic - Flip Flops 74AC74SJX
IC FF D-TYPE DUAL 1BIT 14SOP

IC FF D-TYPE DUAL 1BIT 14SOP

Supplier's Site
Flip Flops - 74AC74SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC74SJX
Flip Flops 74AC74SJX
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - 74AC74SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC74SJX
Flip Flops 74AC74SJX
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74AC74SJX 74AC74SJX-ND 076050-74AC74SJX 74AC74SJX 74AC74SJX 74AC74SJX
Product Name Flip Flops Logic - Logic - Flip Flops - 74AC74SJX Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Package Type SOP14; SOP "14-SOIC (0.209"", 5.30mm Width)"; SOIC 14-SOIC (0.209\", 5.30mm Width); SOIC
Logic Family CMOS
Flip-Flop Type D D
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-8752501MDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 13 ns
View Details
3 suppliers
Quad D-type flip-flop with reset; positive-edge trigger - 74HCT175D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
8 suppliers