onsemi Flip Flops 74ACTQ374QSC

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LSSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LSSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74ACTQ374QSC-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LSSOP (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LSSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 74ACTQ374QSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACTQ374QSC
Flip Flops 74ACTQ374QSC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LSSOP (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LSSOP (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops - 74ACTQ374QSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACTQ374QSC
Flip Flops 74ACTQ374QSC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LSSOP (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LSSOP (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ACTQ374QSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ACTQ374QSC
Integrated Circuits (ICs) - Logic - Flip Flops 74ACTQ374QSC
IC FF D-TYPE SNGL 8BIT 20QSOP

IC FF D-TYPE SNGL 8BIT 20QSOP

Supplier's Site
Logic - Flip Flops - 74ACTQ374QSC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACTQ374QSC
Logic - Flip Flops 74ACTQ374QSC
IC FF D-TYPE SNGL 8BIT 20QSOP

IC FF D-TYPE SNGL 8BIT 20QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ACTQ374QSC-ND 74ACTQ374QSC 74ACTQ374QSC 74ACTQ374QSC
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC377SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-3785-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers
 - 74173PC - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
3 suppliers