onsemi Logic - Logic - Flip Flops - 74AC74SC 74AC74SC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 111661-74AC74SC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 111661-74AC74SC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74AC74SC
111661-74AC74SC
Logic - Logic - Flip Flops - 74AC74SC 111661-74AC74SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 111661-74AC74SC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 111661-74AC74SC
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Flip Flops - 74AC74SC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74AC74SC-ND
Flip Flops 74AC74SC-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74AC74SC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AC74SC
Logic - Flip Flops 74AC74SC
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74AC74SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AC74SC
Integrated Circuits (ICs) - Logic - Flip Flops 74AC74SC
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Flip Flops - 74AC74SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC74SC
Flip Flops 74AC74SC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 111661-74AC74SC 74AC74SC-ND 74AC74SC 74AC74SC 74AC74SC
Product Name Logic - Logic - Flip Flops - 74AC74SC Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Propagation Delay 10 ns 10 ns
fMAX 160 MHz 160 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F378FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHCT74BZZ - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
2 suppliers
Logic - Flip Flops - 74ABT74N,112 - Lingto Electronic Limited
Specs
fMAX 250 MHz
Low-level Output Current (Sink) 20 mA
High-level Output Current (Source) 15 mA
View Details