The 74AC273SC is an octal D-type flip-flop featuring eight edge-triggered D-type flip-flops with individual data inputs and outputs. It includes a common buffered clock and an asynchronous master reset, allowing simultaneous loading and resetting of all flip-flops. The device operates with a supply voltage range of 2.0V to 6.0V for AC and 4.5V to 5.5V for ACT versions, and it can handle output currents of up to 24mA. The flip-flop is designed for applications requiring true output only, making it suitable for use as a buffer in microprocessor or memory applications. The 74AC273SC is available in a 20-lead small outline integrated circuit (SOIC) package, compliant with JEDEC standards.
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74AC273SC-ND | 74AC273SC | 74AC273SC | 74AC273SC |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | Non-Inverted | |||
| Propagation Delay | 10 ns |