Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 136827-74ABT273CMSA
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.8ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 50μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SSOP (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
D Flip-Flop, ABT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, BICMOS, PDSO20
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
IC FF D-TYPE SNGL 8BIT 20SSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SSOP
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 136827-74ABT273CMSA | 74ABT273CMSA | 74ABT273CMSA-ND | 74ABT273CMSA | 74ABT273CMSA | 74ABT273CMSA |
| Product Name | Logic - Logic - Flip Flops - 74ABT273CMSA | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 6.8 ns | 6.8 ns | ||||
| fMAX | 200 MHz | 200 MHz | ||||
| Low-level Output Current (Sink) | 64 mA | 64 mA | 64 mA |