Manufacturer: ON Semiconductor
Win Source Part Number: 1130364-74AC273MTC
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Clock Frequency: 175MHz
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: 74AC273
Manufacturer Pack Quantity: 1,825
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 40μA
Max Propagation Delay at V, Max CL: 10ns at 5V, 50pF
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1130364-74AC273MTC | 74AC273MTC-ND | 74AC273MTC | 74AC273MTC | 74AC273MTC |
| Product Name | Logic - Logic - Flip Flops - 74AC273MTC | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 10 ns | 10 ns | |||
| fMAX | 175 MHz | 175 MHz | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |