"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052111-74AC174SCX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 40μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC FF D-TYPE SNGL 6BIT 16SOIC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 6BIT 16SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74AC174SCX-ND | 052111-74AC174SCX | 74AC174SCX | 74AC174SCX | 74AC174SCX |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74AC174SCX | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Output Characteristics | Non-Inverted | ||||
| Propagation Delay | 8.5 ns | 8.5 ns |