The 74ABT273CMTCX is an octal D-type flip-flop featuring eight edge-triggered flip-flops with individual D inputs and Q outputs. It includes a buffered common clock (CP) and a buffered asynchronous Master Reset (MR) input, allowing for simultaneous loading and resetting of all flip-flops. The device is designed for applications where true output is required, with the clock and reset signals shared across all storage elements. This flip-flop supports an output sink capability of 64 mA and a source capability of 32 mA, ensuring robust performance in various applications. It offers guaranteed latchup protection and features high impedance glitch-free bus loading during power-up and power-down cycles. The device is also capable of non-destructive hot insertion, making it suitable for dynamic environments. The 74ABT273CMTCX is available in a 20-lead Thin Shrink Small Outline Package (TSSOP), which measures 4.4 mm in width. It operates within a supply voltage range of 4.5V to 5.5V and is rated for a storage temperature range of -65°C to 150°C. This product is Pb-Free, complying with JEDEC standards.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075987-74ABT273CMTCX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.8ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 50μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 200MHz
Alternative Parts (Cross-Reference): SN74ABT273PWRG4; 74ABT273CMTCX_Q; 74ABT273CMTC;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
D Flip-Flop, ABT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, BICMOS, PDSO20
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 075987-74ABT273CMTCX | 74ABT273CMTCX | 74ABT273CMTCX-ND | 74ABT273CMTCX | 74ABT273CMTCX | 74ABT273CMTCX |
| Product Name | Logic - Logic - Flip Flops - 74ABT273CMTCX | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 6.8 ns | 6.8 ns | ||||
| fMAX | 200 MHz | 200 MHz | ||||
| Low-level Output Current (Sink) | 64 mA | 64 mA | 64 mA |