"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198042-74ACT821SPC
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 80μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 24-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 10BIT 24DIP
IC FF D-TYPE SNGL 10BIT 24DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74ACT821SPC-ND | 198042-74ACT821SPC | 74ACT821SPC | 74ACT821SPC | 74ACT821SPC |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74ACT821SPC | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | ||||
| Propagation Delay | 9.5 ns | 9.5 ns |