Nexperia B.V. Octal D-type flip-flop; positive-edge trigger; 3-state 74ALVC374BQ,115

Description
The 74ALVC374 is an octal positive-edge triggered D-type flip-flop with 3-state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip-flops will store the state of their individual D-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the flip-flops. Schmitt trigger action on all inputs makes the device tolerant of slow rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 3.6 V CMOS low power dissipation Overvoltage tolerant inputs to 3.6 V Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD78 Class II.A Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74ALVC374 is an octal positive-edge triggered D-type flip-flop with 3-state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip-flops will store the state of their individual D-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the flip-flops. Schmitt trigger action on all inputs makes the device tolerant of slow rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 3.6 V CMOS low power dissipation Overvoltage tolerant inputs to 3.6 V Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD78 Class II.A Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74ALVC374BQ is an octal positive-edge triggered D-type flip-flop with 3-state outputs in a DHVQFN20 package, measuring 2.5 × 4.5 × 0.85 mm. It operates from 1.65 V to 3.6 V, features Schmitt trigger inputs, I<sub>OFF</sub> circuitry for partial power-down operation, and is specified for temperatures from -40 °C to +125 °C. It complies with JEDEC standards JESD8-7, JESD8-5, and JESD8C/JESD36, and meets ESD protection levels of over 2000 V HBM and over 1000 V CDM. Latch-up performance exceeds 250 mA per JESD78 Class II.A.

Datasheet Summary
Powered by GS/AI

The 74ALVC374BQ is an octal positive-edge triggered D-type flip-flop with 3-state outputs in a DHVQFN20 package, measuring 2.5 × 4.5 × 0.85 mm. It operates from 1.65 V to 3.6 V, features Schmitt trigger inputs, I<sub>OFF</sub> circuitry for partial power-down operation, and is specified for temperatures from -40 °C to +125 °C. It complies with JEDEC standards JESD8-7, JESD8-5, and JESD8C/JESD36, and meets ESD protection levels of over 2000 V HBM and over 1000 V CDM. Latch-up performance exceeds 250 mA per JESD78 Class II.A.

Suppliers

Company
Product
Description
Supplier Links
Octal D-type flip-flop; positive-edge trigger; 3-state - 74ALVC374BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Octal D-type flip-flop; positive-edge trigger; 3-state
74ALVC374BQ,115
Octal D-type flip-flop; positive-edge trigger; 3-state 74ALVC374BQ,115
The 74ALVC374 is an octal positive-edge triggered D-type flip-flop with 3-state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip-flops will store the state of their individual D-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the flip-flops. Schmitt trigger action on all inputs makes the device tolerant of slow rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 3.6 V CMOS low power dissipation Overvoltage tolerant inputs to 3.6 V Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD78 Class II.A Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74ALVC374 is an octal positive-edge triggered D-type flip-flop with 3-state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip-flops will store the state of their individual D-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the flip-flops.

Schmitt trigger action on all inputs makes the device tolerant of slow rise and fall times.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 3.6 V
  • CMOS low power dissipation
  • Overvoltage tolerant inputs to 3.6 V
  • Direct interface with TTL levels
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 250 mA per JESD78 Class II.A
  • Complies with JEDEC standards:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Flip Flops - 1727-74ALVC374BQ,115TR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ALVC374BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ALVC374BQ,115
Integrated Circuits (ICs) - Logic - Flip Flops 74ALVC374BQ,115
IC FF D-TYPE SNGL 8BIT 20DHVQFN

IC FF D-TYPE SNGL 8BIT 20DHVQFN

Supplier's Site
Logic - Flip Flops - 74ALVC374BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ALVC374BQ,115
Logic - Flip Flops 74ALVC374BQ,115
IC FF D-TYPE SNGL 8BIT 20DHVQFN

IC FF D-TYPE SNGL 8BIT 20DHVQFN

Supplier's Site Datasheet
Flip Flops - 74ALVC374BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ALVC374BQ,115 1727-74ALVC374BQ,115TR-ND 74ALVC374BQ,115 74ALVC374BQ,115 74ALVC374BQ,115
Product Name Octal D-type flip-flop; positive-edge trigger; 3-state Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage +4.6 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State
Features ESD Protection
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AUP2G79GF,115 - Lingto Electronic Limited
Specs
fMAX 309 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
2 suppliers
Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GW-Q100H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers
Octal D-type flip-flop with reset; positive-edge trigger - 74HC273D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Flip Flops - 1727-3961-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
4 suppliers