Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765086-74ACTQ273PC
Series: 74ACTQ
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent: 40μA
Input Capacitance: 4.5pF
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Clock Frequency: 189MHz
Alternative Parts (Cross-Reference): MC74ACT273N; CD74ACT273EE4; CD74ACT273E; 74ACTQ273PC;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
D Flip-Flop, ACT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDIP20
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
IC FF D-TYPE SNGL 8BIT 20DIP
| Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 765086-74ACTQ273PC | 74ACTQ273PC | 74ACTQ273PC-ND | 74ACTQ273PC | 74ACTQ273PC | 74ACTQ273PC |
| Product Name | Logic - Logic - Flip Flops - 74ACTQ273PC | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 8.5 ns | 8.5 ns | ||||
| fMAX | 189 MHz | 189 MHz | ||||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | |||
| High-level Output Current (Source) | 24 mA | 24 mA | 24 mA |