onsemi Flip Flops 74AC374PC

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74AC374PC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74AC374PC-ND
Flip Flops 74AC374PC-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74AC374PC
1130377-74AC374PC
Logic - Logic - Flip Flops - 74AC374PC 1130377-74AC374PC
Manufacturer: ON Semiconductor Win Source Part Number: 1130377-74AC374PC Packaging: Tube Type: D-Type Mounting Style: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 155MHz Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 74AC374 Manufacturer Pack Quantity: 450 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Iq): 40μA Max Propagation Delay at V, Max CL: 9.5ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1130377-74AC374PC
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Clock Frequency: 155MHz
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 74AC374
Manufacturer Pack Quantity: 450
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 40μA
Max Propagation Delay at V, Max CL: 9.5ns at 5V, 50pF

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - 74AC374PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AC374PC
Integrated Circuits (ICs) - Logic - Flip Flops 74AC374PC
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Logic - Flip Flops - 74AC374PC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AC374PC
Logic - Flip Flops 74AC374PC
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Flip Flops - 74AC374PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC374PC
Flip Flops 74AC374PC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - 74AC374PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC374PC
Flip Flops 74AC374PC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74AC374PC-ND 1130377-74AC374PC 74AC374PC 74AC374PC 74AC374PC
Product Name Flip Flops Logic - Logic - Flip Flops - 74AC374PC Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State
Propagation Delay 9.5 ns 9.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT374D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 8.5 ns
View Details