onsemi Flip Flops 74ACT374MSA

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74ACT374MSA-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74ACT374MSA-ND
Flip Flops 74ACT374MSA-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 1356503-74ACT374MSA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1356503-74ACT374MSA
Integrated Circuits (ICs) - Logic - Flip Flops 1356503-74ACT374MSA
Win Source Part Number: 1356503-74ACT374MSA Category: Integrated Circuits (ICs) - Logic - Flip Flops Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. Type: D-Type Mfr: Fairchild Semiconductor Series: 74ACT Package: Tube Product Status: Obsolete Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Base Product Number: 74ACT374 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Standard Voltage - Supply: 4.5V ~ 5.5V Output Type: Tri-State, Non-Inverted Clock Frequency: 160 MHz Current - Quiescent (Iq): 40 µA Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 4.5 pF

Win Source Part Number: 1356503-74ACT374MSA
Category: Integrated Circuits (ICs) - Logic - Flip Flops
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
Type: D-Type
Mfr: Fairchild Semiconductor
Series: 74ACT
Package: Tube
Product Status: Obsolete
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Base Product Number: 74ACT374
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Standard
Voltage - Supply: 4.5V ~ 5.5V
Output Type: Tri-State, Non-Inverted
Clock Frequency: 160 MHz
Current - Quiescent (Iq): 40 µA
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 4.5 pF

Buy Now Datasheet
Flip Flops - 74ACT374MSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT374MSA
Flip Flops 74ACT374MSA
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - 74ACT374MSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT374MSA
Flip Flops 74ACT374MSA
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74ACT374MSA - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT374MSA
Logic - Flip Flops 74ACT374MSA
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ACT374MSA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ACT374MSA
Integrated Circuits (ICs) - Logic - Flip Flops 74ACT374MSA
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ACT374MSA-ND 1356503-74ACT374MSA 74ACT374MSA 74ACT374MSA 74ACT374MSA
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74ALVC574PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601V2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details