onsemi Flip Flops 74ALVC16821MTDX

Description
"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74ALVC16821MTDX-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74ALVC16821MTDX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ALVC16821MTDX
Logic - Flip Flops 74ALVC16821MTDX
IC FF D-TYPE DUAL 10BIT 56TSSOP

IC FF D-TYPE DUAL 10BIT 56TSSOP

Supplier's Site Datasheet
Flip Flops - 74ALVC16821MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ALVC16821MTDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ALVC16821MTDX
Integrated Circuits (ICs) - Logic - Flip Flops 74ALVC16821MTDX
IC FF D-TYPE DUAL 10BIT 56TSSOP

IC FF D-TYPE DUAL 10BIT 56TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ALVC16821MTDX-ND 74ALVC16821MTDX 74ALVC16821MTDX 74ALVC16821MTDX
Product Name Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT16374CSSC - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
18-bit bus-interface D-type flip-flop with reset and enable with 30 Ohm termination resistors; 3-state - 74ALVT162823DGG,11 - Nexperia B.V.
Specs
Flip-Flop Type D
Supply Voltage +4.6
Output Characteristics 3-State; OE
View Details
4 suppliers
Flip Flops - 54LS175FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers