The 74ACT16374 is a 16-bit D-type flip-flop designed for bus-oriented applications, featuring 3-STATE outputs. It includes sixteen non-inverting flip-flops with individual D-type inputs, allowing for independent operation of each byte. The device is byte controlled, with a buffered clock and Output Enable common to each byte, facilitating full 16-bit operation when the control pins are shorted together. The outputs can source or sink up to 24 mA and are compatible with TTL logic levels. The product is available in two package types: a 48-lead Small Shrink Outline Package (SSOP) and a 48-lead Thin Shrink Small Outline Package (TSSOP). It operates over a supply voltage range of 4.5V to 5.5V and is rated for an operating temperature range of -40°C to 85°C.
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)
IC FF D-TYPE DUAL 8BIT 48SSOP
IC FF D-TYPE DUAL 8BIT 48SSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74ACT16374SSCX-ND | 74ACT16374SSCX | 74ACT16374SSCX | 74ACT16374SSCX |
| Product Name | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | |||
| Propagation Delay | 7.9 ns |