onsemi Flip Flops 74AC377PC

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74AC377PC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74AC377PC-ND
Flip Flops 74AC377PC-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74AC377PC
764947-74AC377PC
Logic - Logic - Flip Flops - 74AC377PC 764947-74AC377PC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764947-74AC377PC Series: 74AC Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-DIP (0.300", 7.62mm) Output Type: Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent: 40μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74AC377 Categories: Integrated Circuits (ICs) Clock Frequency: 175MHz Alternative Parts (Cross-Reference): TC74AC377PG; TC74AC377P; tc74ac377p(f); Introduction Date: November 01, 1988 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764947-74AC377PC
Series: 74AC
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent: 40μA
Input Capacitance: 4.5pF
Part Status: Obsolete(EOL)
Family Name: 74AC377
Categories: Integrated Circuits (ICs)
Clock Frequency: 175MHz
Alternative Parts (Cross-Reference): TC74AC377PG; TC74AC377P; tc74ac377p(f);
Introduction Date: November 01, 1988
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Flip Flops - 74AC377PC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AC377PC
Logic - Flip Flops 74AC377PC
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74AC377PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AC377PC
Integrated Circuits (ICs) - Logic - Flip Flops 74AC377PC
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Flip Flops - 74AC377PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC377PC
Flip Flops 74AC377PC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74AC377PC-ND 764947-74AC377PC 74AC377PC 74AC377PC 74AC377PC
Product Name Flip Flops Logic - Logic - Flip Flops - 74AC377PC Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Output Characteristics Non-Inverted
Propagation Delay 9 ns 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 5962-8970101EA - Lingto Electronic Limited
Specs
fMAX 25 MHz
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Flip Flops - 74ALVCH16374DL,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
3 suppliers
CD54HC564 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs - 5962-8681501RA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Propagation Delay 35 ns
View Details