"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 1130392-74AC574SJ
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Clock Frequency: 153MHz
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: 74AC574
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 40μA
Max Propagation Delay at V, Max CL: 9.5ns at 5V, 50pF
IC FF D-TYPE SNGL 8BIT 20SOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74AC574SJ-ND | 1130392-74AC574SJ | 74AC574SJ | 74AC574SJ | 74AC574SJ |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74AC574SJ | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | 3-State | ||||
| Propagation Delay | 9.5 ns | 9.5 ns |