onsemi Logic - Logic - Flip Flops - 74ACT823SCX 74ACT823SCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198043-74ACT823SCX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 80μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 158MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198043-74ACT823SCX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 80μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 158MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ACT823SCX
198043-74ACT823SCX
Logic - Logic - Flip Flops - 74ACT823SCX 198043-74ACT823SCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198043-74ACT823SCX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 80μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 158MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198043-74ACT823SCX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 80μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 24-SOIC (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 158MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 74ACT823SCX-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74ACT823SCX-ND
Flip Flops 74ACT823SCX-ND
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74ACT823SCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT823SCX
Logic - Flip Flops 74ACT823SCX
IC FF D-TYPE SNGL 9BIT 24SOP

IC FF D-TYPE SNGL 9BIT 24SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ACT823SCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ACT823SCX
Integrated Circuits (ICs) - Logic - Flip Flops 74ACT823SCX
IC FF D-TYPE SNGL 9BIT 24SOP

IC FF D-TYPE SNGL 9BIT 24SOP

Supplier's Site
Flip Flops - 74ACT823SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT823SCX
Flip Flops 74ACT823SCX
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - 74ACT823SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT823SCX
Flip Flops 74ACT823SCX
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 198043-74ACT823SCX 74ACT823SCX-ND 74ACT823SCX 74ACT823SCX 74ACT823SCX
Product Name Logic - Logic - Flip Flops - 74ACT823SCX Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 9.5 ns 9.5 ns
fMAX 158 MHz 158 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive-edge trigger - 74LV74D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DRG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details