The 74ACTQ374SJ is a high-speed, low-power octal D-type flip-flop designed for bus-oriented applications. It features eight individual D-type inputs and 3-STATE outputs, allowing for efficient data storage and transfer. The device utilizes FACT Quiet Series,Ñ¢ technology, which ensures reduced simultaneous switching noise and improved dynamic threshold performance. It has a buffered clock and output enable, common to all flip-flops, and can source or sink up to 24mA at the outputs. The recommended operating conditions include a supply voltage range of 4.5V to 5.5V and an operating temperature range of -40°C to +85°C. The 74ACTQ374SJ is housed in a 20-lead small outline package (SOP), making it suitable for compact designs.
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 134351-74ACTQ374SJ
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 40μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 85MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 8BIT 20SOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74ACTQ374SJ-ND | 134351-74ACTQ374SJ | 74ACTQ374SJ | 74ACTQ374SJ | 74ACTQ374SJ |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74ACTQ374SJ | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | ||||
| Propagation Delay | 9 ns | 9 ns |