onsemi Flip Flops 74AC175SJ

Description
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74AC175SJ-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74AC175SJ-ND
Flip Flops 74AC175SJ-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74AC175SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AC175SJ
Integrated Circuits (ICs) - Logic - Flip Flops 74AC175SJ
IC FF D-TYPE SNGL 4BIT 16SOP

IC FF D-TYPE SNGL 4BIT 16SOP

Supplier's Site
Flip Flops - 74AC175SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC175SJ
Flip Flops 74AC175SJ
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - 74AC175SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC175SJ
Flip Flops 74AC175SJ
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
74AC175SJ
Logic - Flip Flops 74AC175SJ
IC FF D-TYPE SNGL 4BIT 16SOP

IC FF D-TYPE SNGL 4BIT 16SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74AC175SJ-ND 74AC175SJ 74AC175SJ 74AC175SJ
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V
Propagation Delay 9.5 ns
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACQ374SCX - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type flip-flop with data enable; positive-edge trigger - 74HC377D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
8 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details