The 74AC74MTC is a dual D-type positive edge-triggered flip-flop featuring asynchronous clear and set inputs, along with complementary outputs. It operates with a reduced supply current (I_CC) by 50% compared to standard flip-flops and can source or sink up to 24mA. The device is designed to transfer input data to outputs on the positive edge of the clock pulse, ensuring reliable operation. The asynchronous inputs allow for independent setting and clearing of the outputs, providing flexibility in circuit design. This component is housed in a 14-lead Thin Shrink Small Outline Package (TSSOP) with a width of 4.4mm, making it suitable for space-constrained applications. The product is compliant with lead-free standards per JEDEC: J-STD-020B.
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, CMOS, PDSO14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 112558-74AC74MTC
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 1BIT 14TSSOP
IC FF D-TYPE DUAL 1BIT 14TSSOP
| DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74AC74MTC-ND | 74AC74MTC | 112558-74AC74MTC | 74AC74MTC | 74AC74MTC | 74AC74MTC |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74AC74MTC | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | |||
| Propagation Delay | 10 ns | 10 ns | ||||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |