onsemi Logic - Logic - Flip Flops - 74AC175PC 74AC175PC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764922-74AC175PC Series: 74AC Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Output Type: Differential Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent: 40μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74AC175 Categories: Integrated Circuits (ICs) Clock Frequency: 244MHz Alternative Parts (Cross-Reference): 74AC175PC; HD74AC175P; MC74AC175NG; ECCN: EAR99 Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764922-74AC175PC Series: 74AC Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Output Type: Differential Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent: 40μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74AC175 Categories: Integrated Circuits (ICs) Clock Frequency: 244MHz Alternative Parts (Cross-Reference): 74AC175PC; HD74AC175P; MC74AC175NG; ECCN: EAR99 Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74AC175PC
764922-74AC175PC
Logic - Logic - Flip Flops - 74AC175PC 764922-74AC175PC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764922-74AC175PC Series: 74AC Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Output Type: Differential Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent: 40μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74AC175 Categories: Integrated Circuits (ICs) Clock Frequency: 244MHz Alternative Parts (Cross-Reference): 74AC175PC; HD74AC175P; MC74AC175NG; ECCN: EAR99 Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764922-74AC175PC
Series: 74AC
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent: 40μA
Input Capacitance: 4.5pF
Part Status: Obsolete(EOL)
Family Name: 74AC175
Categories: Integrated Circuits (ICs)
Clock Frequency: 244MHz
Alternative Parts (Cross-Reference): 74AC175PC; HD74AC175P; MC74AC175NG;
ECCN: EAR99
Estimated EOL Date: Unknown
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 74AC175PC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74AC175PC-ND
Flip Flops 74AC175PC-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Logic - Flip Flops - 74AC175PC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AC175PC
Logic - Flip Flops 74AC175PC
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74AC175PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AC175PC
Integrated Circuits (ICs) - Logic - Flip Flops 74AC175PC
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site
Flip Flops - 74AC175PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC175PC
Flip Flops 74AC175PC
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - 74AC175PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC175PC
Flip Flops 74AC175PC
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 764922-74AC175PC 74AC175PC-ND 74AC175PC 74AC175PC 74AC175PC
Product Name Logic - Logic - Flip Flops - 74AC175PC Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Propagation Delay 9.5 ns 9.5 ns
fMAX 244 MHz 244 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC174DB,112 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SSOP16; SOP; SSOP
Logic Family CMOS
View Details
4 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
6 suppliers
 - 74ACT11175DW - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type D
Package Type SOIC; SOIC
View Details
4 suppliers