Renesas Electronics Corporation Logic - Logic - Flip Flops - 54FCT574TDB 54FCT574TDB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920887-54FCT574TDB Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm) Package: 20-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 54FCT574 Categories: Integrated Circuits (ICs) Case / Package: 20-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT54FCT574TDB, IDT54FCT574TDB-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920887-54FCT574TDB Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm) Package: 20-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 54FCT574 Categories: Integrated Circuits (ICs) Case / Package: 20-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT54FCT574TDB, IDT54FCT574TDB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 54FCT574TDB
920887-54FCT574TDB
Logic - Logic - Flip Flops - 54FCT574TDB 920887-54FCT574TDB
Manufacturer: Renesas Electronics America Win Source Part Number: 920887-54FCT574TDB Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm) Package: 20-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 54FCT574 Categories: Integrated Circuits (ICs) Case / Package: 20-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT54FCT574TDB, IDT54FCT574TDB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920887-54FCT574TDB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
Package: 20-CDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 54FCT574
Categories: Integrated Circuits (ICs)
Case / Package: 20-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT54FCT574TDB, IDT54FCT574TDB-ND

Buy Now Datasheet
Flip Flops - 54FCT574TDB-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
54FCT574TDB-ND
Flip Flops 54FCT574TDB-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300"", 7.62mm)"

Buy Now Datasheet
Logic - Flip Flops - 54FCT574TDB - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
54FCT574TDB
Logic - Flip Flops 54FCT574TDB
IC FF D-TYPE SNGL 8BIT 20CDIP

IC FF D-TYPE SNGL 8BIT 20CDIP

Supplier's Site Datasheet
Flip Flops - 54FCT574TDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54FCT574TDB
Flip Flops 54FCT574TDB
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 920887-54FCT574TDB 54FCT574TDB-ND 54FCT574TDB 54FCT574TDB
Product Name Logic - Logic - Flip Flops - 54FCT574TDB Flip Flops Logic - Flip Flops Flip Flops
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP CDIP; "20-CDIP (0.300"", 7.62mm)" DIP; 20-CDIP (0.300\", 7.62mm)
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HCT377DB,118 - 736608-74HCT377DB,118 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 32 ns
View Details
4 suppliers
SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9322001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Logic - Flip Flops - 5962-9223001M3A - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 12 mA
View Details