STMicroelectronics, Inc. Logic - Logic - Flip Flops - 74ACT374MTR 74ACT374MTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1130518-74ACT374MTR Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 3pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.st.com Clock Frequency: 260MHz Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: 74ACT374 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 4μA Max Propagation Delay at V, Max CL: 10ns at 5V, 50pF
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1130518-74ACT374MTR Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 3pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.st.com Clock Frequency: 260MHz Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: 74ACT374 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 4μA Max Propagation Delay at V, Max CL: 10ns at 5V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ACT374MTR
1130518-74ACT374MTR
Logic - Logic - Flip Flops - 74ACT374MTR 1130518-74ACT374MTR
Manufacturer: STMicroelectronics Win Source Part Number: 1130518-74ACT374MTR Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 3pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.st.com Clock Frequency: 260MHz Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: 74ACT374 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 4μA Max Propagation Delay at V, Max CL: 10ns at 5V, 50pF

Manufacturer: STMicroelectronics
Win Source Part Number: 1130518-74ACT374MTR
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.st.com
Clock Frequency: 260MHz
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT374
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 4μA
Max Propagation Delay at V, Max CL: 10ns at 5V, 50pF

Buy Now
Flip Flops - 74ACT374MTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74ACT374MTR-ND
Flip Flops 74ACT374MTR-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 74ACT374MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT374MTR
Flip Flops 74ACT374MTR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74ACT374MTR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT374MTR
Logic - Flip Flops 74ACT374MTR
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ACT374MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ACT374MTR
Integrated Circuits (ICs) - Logic - Flip Flops 74ACT374MTR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1130518-74ACT374MTR 74ACT374MTR-ND 74ACT374MTR 74ACT374MTR 74ACT374MTR
Product Name Logic - Logic - Flip Flops - 74ACT374MTR Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 10 ns 10 ns
fMAX 260 MHz 260 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC174MTCX - Lingto Electronic Limited
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54AHCT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686101QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 10 ns
View Details
4 suppliers
 - 74HC273DB,118 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SSOP20; SOP; SSOP
Logic Family CMOS
View Details
5 suppliers