Win Source Part Number: 1381153-74ACT174SJX
Category: Integrated Circuits (ICs)>Logic>Flip Flops
Series: 74ACT
Type: D-Type
Package: Bulk
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4.5 pF
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 200 MHz
Fake Threat In the Open Market: 62 pct.
Current - Quiescent (Iq): 40 µA
HTSUS: 8542.39.0001
Mfr: Fairchild/ON Semiconductor
Base Product Number: 74ACT174
Product Status: Obsolete
ECCN: EAR99
Standard Package: 951 pcs
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
D Flip-Flop, ACT Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16
IC FF D-TYPE SNGL 6BIT 16SOP
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 6BIT 16SOP
| Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1381153-74ACT174SJX | 74ACT174SJX-ND | 74ACT174SJX | 74ACT174SJX | 74ACT174SJX | 74ACT174SJX |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 10.5 ns | 10.5 ns | ||||
| fMAX | 200 MHz | 200 MHz | ||||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |