"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076003-74AC109SCX
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 4.5pF
Family Name: 74AC109
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 175MHz
Alternative Parts (Cross-Reference): 74AC109SC; TC74AC109FN(ELF,M);
Introduction Date: November 01, 1988
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC FF JK TYPE DUAL 1BIT 16SOIC
IC FF JK TYPE DUAL 1BIT 16SOIC
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74AC109SCX-ND | 076003-74AC109SCX | 74AC109SCX | 74AC109SCX | 74AC109SCX |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74AC109SCX | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | J-K | J-K | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Propagation Delay | 10 ns | 10 ns | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |