Manufacturer: NXP
Win Source Part Number: 857656-74ABT273AN,11
Series: 74ABT
Features: Flip Flop 1 Element 8 Bit
Package: Tube
Part Status: Obsolete
Family Name: 74ABT27
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 18
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935185630112, 74ABT273AN, 954-74ABT273AN112, 74ABT273AN-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
IC FF D-TYPE SNGL 8BIT 20DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 857656-74ABT273AN,112 | 74ABT273AN,112-ND | 74ABT273AN,112 | 74ABT273AN,112 | 74ABT273AN,112 |
| Product Name | Logic - Logic - Flip Flops - 74ABT273AN,112 | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | Non-Inverted | ||||
| Propagation Delay | 4.6 ns |