onsemi Logic - Logic - Flip Flops - 74ACT109SC 74ACT109SC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 131239-74ACT109SC Packaging: Tube/Rail Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 210MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 131239-74ACT109SC Packaging: Tube/Rail Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 210MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ACT109SC
131239-74ACT109SC
Logic - Logic - Flip Flops - 74ACT109SC 131239-74ACT109SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 131239-74ACT109SC Packaging: Tube/Rail Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 210MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 131239-74ACT109SC
Packaging: Tube/Rail
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 210MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 74ACT109SC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74ACT109SC-ND
Flip Flops 74ACT109SC-ND
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74ACT109SC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT109SC
Logic - Flip Flops 74ACT109SC
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ACT109SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ACT109SC
Integrated Circuits (ICs) - Logic - Flip Flops 74ACT109SC
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site
Flip Flops - 74ACT109SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT109SC
Flip Flops 74ACT109SC
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops - 74ACT109SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT109SC
Flip Flops 74ACT109SC
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 131239-74ACT109SC 74ACT109SC-ND 74ACT109SC 74ACT109SC 74ACT109SC
Product Name Logic - Logic - Flip Flops - 74ACT109SC Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 11 ns 11 ns
fMAX 210 MHz 210 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVT16821DGG,112 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Logic - Flip Flops - 74AC574SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details