Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764835-74ABT273CSC
Series: 74ABT
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.8ns @ 5V, 50pF
Current - Quiescent: 50μA
Input Capacitance: 5pF
Part Status: Obsolete(EOL)
Family Name: 74ABT273
Categories: Integrated Circuits (ICs)
Clock Frequency: 200MHz
Alternative Parts (Cross-Reference): SN74ABT273ADWR; SN74ABT273ADW; SN74ABT273DWG4;
Introduction Date: November 07, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
D Flip-Flop, ABT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, BICMOS, PDSO20
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 764835-74ABT273CSC | 74ABT273CSC-ND | 74ABT273CSC | 74ABT273CSC | 74ABT273CSC | 74ABT273CSC |
| Product Name | Logic - Logic - Flip Flops - 74ABT273CSC | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 6.8 ns | 6.8 ns | ||||
| fMAX | 200 MHz | 200 MHz | ||||
| Low-level Output Current (Sink) | 64 mA | 64 mA | 64 mA | |||
| High-level Output Current (Source) | 32 mA | 32 mA | 32 mA |