onsemi Flip Flops 74AC273MTCX

Description
D Flip-Flop, AC Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet
Description
D Flip-Flop, AC Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74AC273MTCX - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AC Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

D Flip-Flop, AC Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Flip Flops - 74AC273MTCX-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74AC273MTCX-ND
Flip Flops 74AC273MTCX-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74AC273MTCX
076035-74AC273MTCX
Logic - Logic - Flip Flops - 74AC273MTCX 076035-74AC273MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076035-74AC273MTCX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 40μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 175MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076035-74AC273MTCX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 40μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 175MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - 74AC273MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AC273MTCX
Logic - Flip Flops 74AC273MTCX
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74AC273MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AC273MTCX
Integrated Circuits (ICs) - Logic - Flip Flops 74AC273MTCX
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Flip Flops - 74AC273MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC273MTCX
Flip Flops 74AC273MTCX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Flip Flops - 74AC273MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC273MTCX
Flip Flops 74AC273MTCX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74AC273MTCX 74AC273MTCX-ND 076035-74AC273MTCX 74AC273MTCX 74AC273MTCX 74AC273MTCX
Product Name Flip Flops Logic - Logic - Flip Flops - 74AC273MTCX Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Package Type TSSOP; TSSOP20; SOP; SSOP TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" TSSOP; 20-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Logic Family CMOS
Flip-Flop Type D D
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 7474PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 15 MHz
View Details
Low-power D-type flip-flop; positive-edge trigger - 74AUP1G79GV,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
8 suppliers
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
4 suppliers