Manufacturer: Nexperia USA Inc.
Win Source Part Number: 122421-74ABT74D,118
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 15mA, 20mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.2ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 50μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC FF D-TYPE DUAL 1BIT 14SO
D Flip-Flop, ABT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, BICMOS, PDSO14
| Win Source Electronics | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 122421-74ABT74D,118 | 568-74ABT74D,118TR-ND | 74ABT74D,118 |
| Product Name | Logic - Logic - Flip Flops - 74ABT74D,118 | Flip Flops | |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |
| Supply Voltage | 4.5 V ~ 5.5 V | ||
| Propagation Delay | 4.2 ns | ||
| fMAX | 250 MHz | ||
| Low-level Output Current (Sink) | 20 mA |