The 74ACT273SCX is an octal D-type flip-flop featuring eight edge-triggered D-type flip-flops with individual data inputs and outputs. It includes a buffered common clock input and a buffered asynchronous master reset, allowing simultaneous loading and resetting of all flip-flops. The device is designed for applications requiring a true output and is TTL-compatible, making it suitable for interfacing with microprocessors or memory systems. It can source or sink up to 24mA per output and operates within a supply voltage range of 4.5V to 5.5V. The operating temperature range is specified from -40°C to +85°C, ensuring reliability in various environments. The product is available in a 20-lead Small Outline Integrated Circuit (SOIC) package, which is lead-free per JEDEC standards.
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 908048-74ACT273SCX
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74ACT273
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
D Flip-Flop, ACT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
| DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74ACT273SCX-ND | 908048-74ACT273SCX | 74ACT273SCX | 74ACT273SCX | 74ACT273SCX | 74ACT273SCX |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74ACT273SCX | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||||
| Output Characteristics | Non-Inverted | |||||
| Propagation Delay | 8.5 ns |