DigiKey Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 10 20 30 40 49 50 51 52 53 54 55 56 57 58 59
Product Name Notes
1.85MM FEMALE (JACK) BULKHEAD PR
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Free Hanging (In-Line)
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Panel Mount Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Panel Mount Solder
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Panel Mount, Threaded Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Surface Mount Compression
2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Board Edge, End Launch Compression
2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Surface Mount Compression
2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
2.92mm Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
2.92mm Connector Jack, Female Socket 50Ohm Free Hanging (In-Line)
2.92mm Connector Jack, Female Socket 50Ohm Panel Mount Compression
2.92mm Connector Jack, Female Socket 50Ohm Panel Mount Solder
2.92mm Connector Jack, Female Socket 50Ohm Panel Mount, Threaded Compression
2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
2.92mm Connector Plug, Male Pin 50Ohm Board Edge, End Launch Compression
2.92mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
2.92mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
2.92mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
2.92mm Connector Plug, Male Pin 50Ohm Surface Mount Compression
2.92MM FEMALE (JACK) CONNECTOR F
2.92MM MALE (PLUG) PRECISION CON
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 1.85mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 1.85mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 1.85mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 1.85mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To SMPM Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To SMPM Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To SMPS Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To SMPS Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To SMPS Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To SMPM Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector BMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector BMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector BMMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector BMMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector BMMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector BMMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector BZ Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector BZ Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector BZ Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector BZ Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector PN Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector PTNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector PTNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector PTNC Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To BMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To BMZ Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To BMZ Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To PN Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To PTNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMP Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMPM Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To ZMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To ZMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To BMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To BMZ Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To BMZ Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To PTNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMP Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMP Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMPM Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMP Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMP Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMP Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMP Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMP Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMPM Jack, Female Socket To 1.85mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMPM Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMPM Plug, Male Pin To 1.85mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMPM Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMPM Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMPM Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMPM Plug, Male Pin To SMPM Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMPS Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMPS Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMPS Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMPS Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMPS Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMPS Plug, Male Pin To SMPS Plug, Male Pin 50Ohm
Adapter Coaxial Connector SVK Jack, Female Socket To SVK Jack, Female Socket 50Ohm
Adapter Coaxial Connector SVK Jack, Female Socket To SVK Plug, Male Pin 50Ohm
BMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
BMA Connector Plug, Male Pin 50Ohm Panel Mount Solder
BMA Connector Receptacle, Male Pin 50Ohm Panel Mount Compression
BNC FEMALE (JACK) BULKHEAD CONNE
BNC MALE (PLUG) CONNECTOR FOR RG
CONN BNC JACK R/A 50 OHM PCB
CONN BNC JACK STR 50 OHM ISO
CONN BNC JACK STR 50 OHM PCB
CONN BNC JACK STR 75 OHM PCB
CONN JACK CLAMP/SOLDER 1.85MM
CONN JACK CLAMP/SOLDER 2.4MM
CONN JACK CLAMP/SOLDER 2.92MM
CONN JACK CLAMP/SOLDER BNC
CONN JACK CLAMP/SOLDER SMC
CONN JACK CLAMP/SOLDER TYPE N
CONN JACK CRIMP/SOLDER (CAPTIVE
CONN JACK CRIMP/SOLDER MCX
CONN JACK CRIMP/SOLDER SMA
CONN JACK CRIMP/SOLDER TNC
CONN JACK CRIMP/SOLDER TYPE N
CONN JACK SOLDER 10-32
CONN JACK SOLDER 2.92MM
CONN JACK SOLDER BNC
CONN JACK SOLDER MCX
CONN JACK SOLDER MHV
CONN JACK SOLDER MINI SMP
CONN JACK SOLDER MMCX
CONN JACK SOLDER SMA
CONN JACK SOLDER SMB
CONN JACK SOLDER SMC
CONN JACK SOLDER SSMA
CONN JACK SOLDER TYPE N
CONN JACK SOLDER/SOLDER BNC
CONN JACK SOLDER/SOLDER TYPE N
CONN PLUG CLAMP/SOLDER 1.85MM
CONN PLUG CLAMP/SOLDER BNC
CONN PLUG CLAMP/SOLDER SMA
CONN PLUG CLAMP/SOLDER SMC
CONN PLUG CLAMP/SOLDER TYPE N
CONN PLUG CRIMP/CRIMP TYPE N
CONN PLUG CRIMP/NON-SOLDER CONTA
CONN PLUG CRIMP/SOLDER 10-32
CONN PLUG CRIMP/SOLDER BNC
CONN PLUG CRIMP/SOLDER MCX
CONN PLUG CRIMP/SOLDER MMCX
CONN PLUG CRIMP/SOLDER SHV
CONN PLUG CRIMP/SOLDER SMA
CONN PLUG CRIMP/SOLDER TYPE N
CONN PLUG FIELD REPLACEABLE SMA
CONN PLUG NONE SMP
CONN PLUG SOLDER MINI SMP
CONN PLUG SOLDER SMA
CONN PLUG SOLDER SMB
CONN PLUG SOLDER SMP
CONN PLUG SOLDER TYPE N
CONN PLUG SOLDER/NON-SOLDER CONT
CONN PLUG SOLDER/SOLDER MMCX
CONN PLUG SOLDER/SOLDER SMA
CONN PLUG SOLDER/SOLDER TYPE N
CONN SMA JACK STR 50 OHMS
MCX PLUG (MALE) CONNECTOR FOR RG
MMCX JACK (FEMALE) CONNECTOR FOR
N MALE (PLUG) CONNECTOR FOR RG21
N MALE (PLUG) CONNECTOR FOR RG31
RIGHT ANGLE MCX PLUG (MALE) CONN
RIGHT ANGLE SMA MALE (PLUG) CONN
RIGHT ANGLE SMB PLUG (MALE) CONN
RIGHT ANGLE SMC PLUG (MALE) CONN
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Solder Cup
SMA Connector Jack, Female Socket 50Ohm Surface Mount Compression
SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Compression
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
SMA Connector Plug, Male Pin 50Ohm Surface Mount Compression
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Right Angle Solder
SMA FEMALE (JACK) BULKHEAD CONNE
SMA FEMALE (JACK) CONNECTOR FOR
SMA MALE (PLUG) CONNECTOR FOR HA
SMA MALE (PLUG) CONNECTOR FOR LM
SMA MALE (PLUG) CONNECTOR FOR RG
SMB PLUG (MALE) CONNECTOR FOR 0.
SMC PLUG (MALE) CONNECTOR FOR 0.
SMP Connector Jack, Female Socket 50Ohm Surface Mount Compression
SMP Connector Plug, Male Pin 50Ohm Panel Mount Solder
SMP Connector Plug, Male Pin 50Ohm Panel Mount, Threaded Solder
SMP Connector Plug, Male Pin 50Ohm Surface Mount Compression
SMP Connector Plug, Male Pin 50Ohm Through Hole Solder
SMP Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
SMPM Connector Plug, Male Pin 50Ohm Panel Mount, Snap-In Solder
SSMC PLUG (MALE) CONNECTOR FOR R

<< Prev Next >>