1.85mm Female to Female Bulkhead Adapter
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 1.85mm Jack, Female Socket 50Ohm
1.85MM JACK TO JACK BULKHEAD ADAPTER; Convert From Coax Type:1.85mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:1.85mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | SF1133-6038 | 1678-SF1133-6038-ND | 64AH2204 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | 1.85Mm Jack To Jack Bulkhead Adapter; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | 1.85mm Connector | 1.85mm Connector |