SVK CONNECTOR
Connector
2.92MM FEMALE FLANGE COMP MNT CONN, 2 HOLE
2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
RF Connectors / Coaxial Connectors 2.92mm F PCBComp/Mnt Connector 2 Hole
RF CONNECTOR, 2.92MM JACK, 50 OHM, PANEL; Connector Type:2.92mm Connector; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:40GHz RoHS Compliant: Yes
| SV Microwave, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | SF1521-60013 | SF1521-60013 | SF1521-60013 | SF1521-60013-ND | SF1521-60013 | 41AC9165 |
| Product Name | Connectors RF - Unreviewed | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Connector, 2.92Mm Jack, 50 Ohm, Panel; Connector Type Amphenol Sv Microwave | ||
| Gender | Female / Jack | Female / Jack | ||||
| Geometry | Straight | Straight; Straight Jack | ||||
| Mounting | Flange Mount | Surface Mount |