DigiKey Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 50 OHM, 26.5 GHZ SMA EDGE MOUNT | |
| ADAPT JACK-JACK 2.92MM SS 1.35 V | |
| ADAPT JACK-JACK 7/16 DIN 1.3 VSW | |
| ADAPT JACK-JACK 7/16 DIN 1.35 VS | |
| ADAPT JACK-JACK BZ SS | |
| ADAPT JACK-JACK HN 1.35 VSWR | |
| ADAPT JACK-JACK MCX 1.2 VSWR | |
| ADAPT JACK-JACK MMCX 1.25 VSWR | |
| ADAPT JACK-JACK SMA 1.23 VSWR | |
| ADAPT JACK-JACK SMA 1.3 VSWR | |
| ADAPT JACK-JACK SMA SS 1.15 VSWR | |
| ADAPT JACK-JACK SMA SS 1.2 VSWR | |
| ADAPT JACK-JACK SMA SS 1.25 VSWR | |
| ADAPT JACK-JACK SMA SS 1.3 VSWR | |
| ADAPT JACK-JACK SMA SS 1.35 VSWR | |
| ADAPT JACK-JACK TNC 1.3 VSWR | |
| ADAPT JACK-JACK TNC SS 1.25 VSWR | |
| ADAPT JACK-JACK TNC SS 1.3 VSWR | |
| ADAPT JACK-JACK TNC | |
| ADAPT JACK-JACK TYPE N 1.2 VSWR | |
| ADAPT JACK-JACK TYPE N 1.25 VSWR | |
| ADAPT JACK-PLUG 1.85MM SS 1.33 V | |
| ADAPT JACK-PLUG 7/16 DIN 1.25 VS | |
| ADAPT JACK-PLUG SMA 1.15 VSWR | |
| ADAPT JACK-PLUG SMA SS 1.15 VSWR | |
| ADAPT JACK-PLUG SMA SS 1.2 VSWR | |
| ADAPT JACK-PLUG SMA SS 1.25 VSWR | |
| ADAPT JACK-PLUG SMA SS 1.35 VSWR | |
| ADAPT JACK-PLUG SMA SS | |
| ADAPT JACK-PLUG TNC 1.3 VSWR | |
| ADAPT JACK-PLUG TYPE N 1.2 VSWR | |
| ADAPT JACK-PLUG TYPE N | |
| ADAPT PLUG-JACK 2.4MM 1.25 VSWR | |
| ADAPT PLUG-JACK 2.4MM SS 1.25 VS | |
| ADAPT PLUG-JACK 2.92MM SS 1.25 V | |
| ADAPT PLUG-JACK 7/16 DIN 1.35 VS | |
| ADAPT PLUG-JACK SMA 1.15 VSWR | |
| ADAPT PLUG-JACK SMA 1.2 VSWR | |
| ADAPT PLUG-JACK SMA 1.25 VSWR | |
| ADAPT PLUG-JACK SMA SS 1.2 VSWR | |
| ADAPT PLUG-JACK SMA SS 1.25 VSWR | |
| ADAPT PLUG-JACK SMA SS 1.3 VSWR | |
| ADAPT PLUG-JACK SMA SS 1.35 VSWR | |
| ADAPT PLUG-JACK SMA SS | |
| ADAPT PLUG-JACK SMA | |
| ADAPT PLUG-JACK TNC 1.2 VSWR | |
| ADAPT PLUG-JACK TNC 1.25 VSWR | |
| ADAPT PLUG-JACK TNC SS 1.2 VSWR | |
| ADAPT PLUG-JACK TNC SS 1.35 VSWR | |
| ADAPT PLUG-JACK TYPE N 1.25 VSWR | |
| ADAPT PLUG-JACK TYPE N 1.3 VSWR | |
| ADAPT PLUG-JACK TYPE N SS 1.25 V | |
| ADAPT PLUG-PLUG 1.85MM 1.33 VSWR | |
| ADAPT PLUG-PLUG 2.92MM SS 1.25 V | |
| ADAPT PLUG-PLUG SMA 1.09 VSWR | |
| ADAPT PLUG-PLUG SMA 1.3 VSWR | |
| ADAPT PLUG-PLUG SMA SS 1.15 VSWR | |
| ADAPT PLUG-PLUG SMA SS 1.2 VSWR | |
| ADAPT PLUG-PLUG SMA SS 1.25 VSWR | |
| ADAPT PLUG-PLUG TNC SS 1.25 VSWR | |
| ADAPT PLUG-PLUG TYPE N 1.2 VSWR | |
| Adapter Coaxial Connector RP-SMA Jack, Male Pin To RP-SMA Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector RP-SMA Plug, Female Socket To RP-SMA Plug, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin | |
| COAX ADAPT 2.4MM TO 2.4MM | |
| COAX ADAPT 2.4MM TO 2.92MM | |
| COAX ADAPT 2.4MM TO 3.5MM | |
| COAX ADAPT 2.92MM TO 2.92MM | |
| COAX ADAPT 2.92MM TO 3.5MM | |
| COAX ADAPT 4.1/9.5 TO 4.1/9.5 | |
| COAX ADAPT 7/16 DIN TO 4.1/9.5 | |
| COAX ADAPT 7/16 DIN TO 7/16 DIN | |
| COAX ADAPT 7/16 DIN TO HN | |
| COAX ADAPT 7/16 DIN TO N | |
| COAX ADAPT BNC TO 7/16 DIN | |
| COAX ADAPT BNC TO BNC | |
| COAX ADAPT BNC TO F | |
| COAX ADAPT BNC TO RCA | |
| COAX ADAPT BNC TO SMA | |
| COAX ADAPT BNC TRI TO BNC TRI | |
| COAX ADAPT HN TO LC | |
| COAX ADAPT LC TO LC | |
| COAX ADAPT N TO 2.4MM | |
| COAX ADAPT N TO 2.92MM | |
| COAX ADAPT N TO 3.5MM | |
| COAX ADAPT N TO 4.1/9.5 | |
| COAX ADAPT N TO 7/16 DIN | |
| COAX ADAPT N TO 7/16 | |
| COAX ADAPT N TO C | |
| COAX ADAPT N TO F | |
| COAX ADAPT N TO FME | |
| COAX ADAPT N TO HN | |
| COAX ADAPT N TO LC | |
| COAX ADAPT N TO N, DUAL | |
| COAX ADAPT N TO N | |
| COAX ADAPT N TO QMA | |
| COAX ADAPT N TO SC | |
| COAX ADAPT N TO TNC | |
| COAX ADAPT RP-N TO N | |
| COAX ADAPT RP-N TO RP-N | |
| COAX ADAPT RP-SMA TO N | |
| COAX ADAPT RP-SMA TO RP-SMA | |
| COAX ADAPT RP-SMA TO RP-TNC | |
| COAX ADAPT RP-SMA TO TNC | |
| COAX ADAPT RP-TNC TO N | |
| COAX ADAPT RP-TNC TO TNC | |
| COAX ADAPT SC TO 7/16 DIN | |
| COAX ADAPT SMA TO 1.0/2.3 | |
| COAX ADAPT SMA TO 2.4MM | |
| COAX ADAPT SMA TO 3.5MM | |
| COAX ADAPT SMA TO 7/16 DIN | |
| COAX ADAPT SMA TO G3PO | |
| COAX ADAPT SMA TO MC-CARD | |
| COAX ADAPT SMA TO MCX | |
| COAX ADAPT SMA TO MMCX | |
| COAX ADAPT SMA TO N | |
| COAX ADAPT SMA TO QD | |
| COAX ADAPT SMA TO QMA | |
| COAX ADAPT SMA TO RP-MCX | |
| COAX ADAPT SMA TO RP-SMA | |
| COAX ADAPT SMA TO RP-TNC | |
| COAX ADAPT SMA TO SMA, DUAL | |
| COAX ADAPT SMA TO SMA | |
| COAX ADAPT SMA TO SMP | |
| COAX ADAPT SMA TO SSMA | |
| COAX ADAPT SMA TO TNC | |
| COAX ADAPT SMA TO U.FL | |
| COAX ADAPT SMA TO UMCX | |
| COAX ADAPT SMA TO W.FL | |
| COAX ADAPT SMA TO ZMA | |
| COAX ADAPT SMP MINI TO 2.4MM | |
| COAX ADAPT SMP MINI TO 2.92MM | |
| COAX ADAPT SMP MINI TO SMA | |
| COAX ADAPT SMP TO 2.4MM | |
| COAX ADAPT SMP TO 2.92MM | |
| COAX ADAPT SMP TO SMP | |
| COAX ADAPT SSMA TO 2.92MM | |
| COAX ADAPT TNC TO FME | |
| COAX ADAPT TNC TO TNC, DUAL | |
| COAX ADAPT TNC TO TNC | |
| CONN SMA JACK VERT | |
| RP-SMA Connector Plug, Female Socket Free Hanging (In-Line) Crimp | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket Free Hanging (In-Line) Crimp | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| SMA Connector Plug, Male Pin Free Hanging (In-Line) Crimp | |
| SMA Connector Plug, Male Pin Free Hanging (In-Line), Right Angle Crimp | |
| SMA FEMALE (JACK) TO N FEMALE (J | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMB Connector Jack, Male Pin 75Ohm Board Edge, End Launch Solder | |
| SMB Connector Jack, Male Pin 75Ohm Through Hole Solder | |
| SMB Connector Jack, Male Pin 75Ohm Through Hole, Right Angle Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder | |
| SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| STANDARD SMA PANEL MOUNT FEEDTHR | |
| STANDARD SMA PLUG, RG316 | |
| STANDARD SMA PLUG, RG58 | |
| STANDARD SMB PANEL MOUNT FEEDTHR |
| << Prev | Next >> |