SV Microwave, Inc. adapters SF1133-6020

Description
2.92mm Female to 1.85mm Male Adapter
Request a Quote Datasheet
Description
2.92mm Female to 1.85mm Male Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
adapters
SF1133-6020
adapters SF1133-6020
2.92mm Female to 1.85mm Male Adapter

2.92mm Female to 1.85mm Male Adapter

Buy Now
Coaxial Connector (RF) Adapters - 1678-SF1133-6020-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-SF1133-6020-ND
Coaxial Connector (RF) Adapters 1678-SF1133-6020-ND
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm

Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm

Buy Now Datasheet
1.85Mm Plug-2.92Mm Jack Adapter, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 64AH2201 - Newark, An Avnet Company
Chicago, IL, United States
1.85Mm Plug-2.92Mm Jack Adapter, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
64AH2201
1.85Mm Plug-2.92Mm Jack Adapter, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 64AH2201
1.85MM PLUG-2.92MM JACK ADAPTER, 50 OHM; Convert From Coax Type:1.85mm Coaxial; Convert From Gender:Plug; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm RoHS Compliant: Yes

1.85MM PLUG-2.92MM JACK ADAPTER, 50 OHM; Convert From Coax Type:1.85mm Coaxial; Convert From Gender:Plug; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number SF1133-6020 1678-SF1133-6020-ND 64AH2201
Product Name adapters Coaxial Connector (RF) Adapters 1.85Mm Plug-2.92Mm Jack Adapter, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
Connector Type 1.85mm Connector 1.85mm Connector; 2.92mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1051013-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details