SV Microwave, Inc. Coaxial Connector (RF) Adapters SF1138-6020

Description
Adapter Coaxial Connector SMPS Plug, Male Pin To SMPS Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMPS Plug, Male Pin To SMPS Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 1678-SF1138-6020-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-SF1138-6020-ND
Coaxial Connector (RF) Adapters 1678-SF1138-6020-ND
Adapter Coaxial Connector SMPS Plug, Male Pin To SMPS Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMPS Plug, Male Pin To SMPS Plug, Male Pin 50Ohm

Buy Now Datasheet
Connectors RF - Unreviewed - SF1138-6020 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Unreviewed
SF1138-6020
Connectors RF - Unreviewed SF1138-6020
Connectors RF - Unreviewed

Connectors RF - Unreviewed

Buy Now
Swedesboro, NJ, United States
adapters
SF1138-6020
adapters SF1138-6020
SMPS Male to SMPS VITA 67.3 Male Plug-in

SMPS Male to SMPS VITA 67.3 Male Plug-in

Buy Now
Sheung Wan, Hong Kong
RF Adapters - Between Series
SF1138-6020
RF Adapters - Between Series SF1138-6020
RF Adapters - Between Series VITA 67.3 PLUG IN SMPS FD to SB

RF Adapters - Between Series VITA 67.3 PLUG IN SMPS FD to SB

Buy Now Datasheet
Rf Adapter, Smps Rp Plug-Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 39AH9741 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Smps Rp Plug-Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
39AH9741
Rf Adapter, Smps Rp Plug-Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 39AH9741
RF ADAPTER, SMPS RP PLUG-PLUG, 50 OHM; Convert From Coax Type:SMPS RP; Convert From Gender:Plug; Convert To Coax Type:SMPS RP; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF ADAPTER, SMPS RP PLUG-PLUG, 50 OHM; Convert From Coax Type:SMPS RP; Convert From Gender:Plug; Convert To Coax Type:SMPS RP; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1678-SF1138-6020-ND SF1138-6020 SF1138-6020 SF1138-6020 39AH9741
Product Name Coaxial Connector (RF) Adapters Connectors RF - Unreviewed adapters RF Adapters - Between Series Rf Adapter, Smps Rp Plug-Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
Connector Type SMP SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337607-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
5 suppliers
SMA Female To SMA Male Right Angled RF Adapter - ET-SFS-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NC3-FG-A360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details