2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Surface Mount Compression
2.4MM FEMALE SOLDERLESS LITETO INDIVIDUAL - TRAY (PACK FILL Q
RF COAXIAL, 2.4MM JACK, 50 OHM, PANEL; Connector Type:2.4mm Connector; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Screw; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 2.4mm FEM 2-Hole (Stripline)
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SF1621-60049-ND | SF1621-60049 | 58AC8081 | SF1621-60049 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors Mil-Qualified, Unreviewed | Rf Coaxial, 2.4Mm Jack, 50 Ohm, Panel; Connector Type Amphenol Sv Microwave | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | 2.4mm Connector; Jack, Female Socket | 2.4mm Connector | ||
| Mounting | Surface Mount | PCB |