SV Microwave, Inc. Coaxial Connector (RF) Assemblies SF2911-60973

Description
SMA Connector Plug, Male Pin 50Ohm Surface Mount Compression
Request a Quote Datasheet
Description
SMA Connector Plug, Male Pin 50Ohm Surface Mount Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 1678-SF2911-60973-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1678-SF2911-60973-ND
Coaxial Connector (RF) Assemblies 1678-SF2911-60973-ND
SMA Connector Plug, Male Pin 50Ohm Surface Mount Compression

SMA Connector Plug, Male Pin 50Ohm Surface Mount Compression

Buy Now Datasheet
Sma Plug Conn, 50 Ohm, Flange; Connector Type Amphenol Sv Microwave - 65AH2003 - Newark, An Avnet Company
Chicago, IL, United States
Sma Plug Conn, 50 Ohm, Flange; Connector Type Amphenol Sv Microwave
65AH2003
Sma Plug Conn, 50 Ohm, Flange; Connector Type Amphenol Sv Microwave 65AH2003
SMA PLUG CONN, 50 OHM, FLANGE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:26.5GHz RoHS Compliant: Yes

SMA PLUG CONN, 50 OHM, FLANGE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compression; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:26.5GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Coaxial Connectors
Product Number 1678-SF2911-60973-ND 65AH2003
Product Name Coaxial Connector (RF) Assemblies Sma Plug Conn, 50 Ohm, Flange; Connector Type Amphenol Sv Microwave
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMA; Plug, Male Pin SMA
Mounting Surface Mount
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1223-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A99354-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Male Pins
Mounting Through Hole, Right Angle
View Details