SV Microwave offers a complete line of SMP bullet connectors at high frequencies up to DC to 40 GHz. The SMP bullet connector was developed to meet the need for a smaller high frequency compact design that incorporated ease of use and functionality.
The SMP bullet connector is the heart of this unique design. The bullet is designed to allow the joining of two RF Modules by captivating the bullet between the two shrouds. This mounting method allows for higher density of connectors and by design the SMP bullet connector allows for misalignment to compensate for tolerance stack up. With significant withdrawal forces on the full detent shroud the SMP connector has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches. Today's industry requires both innovation and flexibility, and the SMP bullet connector meets that challenge.
The SMP bullet connector is designed to conform to DSCC 94007, 94008 and MIL-STD-348, and therefore is intermatable to other industry connectors such us the GPO®.
SMP Connector Plug, Male Pin 50Ohm Panel Mount Solder
SMP Male Bulkhead Connector for .085 Cab
RF Connectors / Coaxial Connectors SMP M Bulkhead Conn for .085 Cable FD
RF CONNECTOR, SMP PLUG, 50 OHM, PANEL; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:0.085" Semi Rigid; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| SV Microwave, Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SF1211-6061 | SF1211-6061-ND | SF1211-6061 | SF1211-6061 | 41AC9204 |
| Product Name | Coaxial Connector (RF) Assemblies | SMP Connector | RF Connectors / Coaxial Connectors | Rf Connector, Smp Plug, 50 Ohm, Panel; Connector Type Amphenol Sv Microwave | |
| Connector Type | SMP | SMP | SMP |