SV Microwave, Inc. Coaxial Connector (RF) Assemblies SF1511-60071

Description
2.92mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
Request a Quote Datasheet
Description
2.92mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - SF1511-60071-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
SF1511-60071-ND
Coaxial Connector (RF) Assemblies SF1511-60071-ND
2.92mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)

2.92mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)

Buy Now Datasheet
Swedesboro, NJ, United States
2.92mm Male Connector for .085 Cable

2.92mm Male Connector for .085 Cable

Buy Now
RF Connectors / Coaxial Connectors - SF1511-60071 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
SF1511-60071
RF Connectors / Coaxial Connectors SF1511-60071
RF Connectors / Coaxial Connectors 2.92mm Male Connect for .085 Cable

RF Connectors / Coaxial Connectors 2.92mm Male Connect for .085 Cable

Buy Now Datasheet
No Rohs Compliant Amphenol Sv Microwave - 96AC3652 - Newark, An Avnet Company
Chicago, IL, United States
No Rohs Compliant Amphenol Sv Microwave
96AC3652
No Rohs Compliant Amphenol Sv Microwave 96AC3652
NO ROHS COMPLIANT: YES

NO ROHS COMPLIANT: YES

Supplier's Site Datasheet
Rf Coaxial, 2.92Mm Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave - 42AC0103 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, 2.92Mm Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave
42AC0103
Rf Coaxial, 2.92Mm Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave 42AC0103
RF COAXIAL, 2.92MM PLUG, 50 OHM, CABLE; Connector Type:2.92mm Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:0.085" Semi Rigid; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

RF COAXIAL, 2.92MM PLUG, 50 OHM, CABLE; Connector Type:2.92mm Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:0.085" Semi Rigid; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number SF1511-60071-ND SF1511-60071 SF1511-60071 96AC3652 42AC0103
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors No Rohs Compliant Amphenol Sv Microwave Rf Coaxial, 2.92Mm Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave
Connector Type 2.92mm Connector 2.92mm Connector
Unlock Full Specs
to access all available technical data